Capital Lighting, Inc. TF6034R Lamps-Table Lamps 794587

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Architectural Bronze Weight: 27 Product Name: Three Light Table Lamp UPC: 611728015353 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Architectural Bronze Weight: 27 Product Name: Three Light Table Lamp UPC: 611728015353 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6034R Lamps-Table Lamps - 794587 - Capital Lighting, Inc.
Columbus, OH, USA
TF6034R Lamps-Table Lamps
794587
TF6034R Lamps-Table Lamps 794587
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Architectural Bronze Weight: 27 Product Name: Three Light Table Lamp UPC: 611728015353 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Architectural Bronze
Weight: 27
Product Name: Three Light Table Lamp
UPC: 611728015353
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794587
Product Name TF6034R Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details