Capital Lighting, Inc. NY8317A Exterior -Wall Mount 794512

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728048146 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728048146 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8317A Exterior -Wall Mount - 794512 - Capital Lighting, Inc.
Columbus, OH, USA
NY8317A Exterior -Wall Mount
794512
NY8317A Exterior -Wall Mount 794512
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 12 Product Name: Two Light Outdoor Wall UPC: 611728048146 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 12
Product Name: Two Light Outdoor Wall
UPC: 611728048146
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794512
Product Name NY8317A Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details