Capital Lighting, Inc. NY8315A Exterior -Wall Mount 794510

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728048122 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728048122 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8315A Exterior -Wall Mount - 794510 - Capital Lighting, Inc.
Columbus, OH, USA
NY8315A Exterior -Wall Mount
794510
NY8315A Exterior -Wall Mount 794510
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 4 Product Name: One Light Outdoor Wall UPC: 611728048122 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 4
Product Name: One Light Outdoor Wall
UPC: 611728048122
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794510
Product Name NY8315A Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details