Capital Lighting, Inc. GT8980IB Exterior -Wall Mount 794376

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728047958 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728047958 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GT8980IB Exterior -Wall Mount - 794376 - Capital Lighting, Inc.
Columbus, OH, USA
GT8980IB Exterior -Wall Mount
794376
GT8980IB Exterior -Wall Mount 794376
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 9 Product Name: One Light Outdoor Wall UPC: 611728047958 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 9
Product Name: One Light Outdoor Wall
UPC: 611728047958
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794376
Product Name GT8980IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details