Capital Lighting, Inc. TF1618VB Pendants-Glass Down 794228

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 39 Product Name: Three Light Pendant UPC: 611728045022 Category: Pendant Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 39 Product Name: Three Light Pendant UPC: 611728045022 Category: Pendant Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1618VB Pendants-Glass Down - 794228 - Capital Lighting, Inc.
Columbus, OH, USA
TF1618VB Pendants-Glass Down
794228
TF1618VB Pendants-Glass Down 794228
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 39 Product Name: Three Light Pendant UPC: 611728045022 Category: Pendant Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 39
Product Name: Three Light Pendant
UPC: 611728045022
Category: Pendant
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794228
Product Name TF1618VB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details