Capital Lighting, Inc. TF6663VB Lamps-Table Lamps 794028

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728046234 Category: Table Lamp Glass: Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728046234 Category: Table Lamp Glass: Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6663VB Lamps-Table Lamps - 794028 - Capital Lighting, Inc.
Columbus, OH, USA
TF6663VB Lamps-Table Lamps
794028
TF6663VB Lamps-Table Lamps 794028
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728046234 Category: Table Lamp Glass: Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 18
Product Name: Two Light Table Lamp
UPC: 611728046234
Category: Table Lamp
Glass: Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794028
Product Name TF6663VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details