Capital Lighting, Inc. DY3034ES Mid. Chandeliers-Glass Up 794023

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 19 Product Name: Three Light Chandelier UPC: 611728043301 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 19 Product Name: Three Light Chandelier UPC: 611728043301 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DY3034ES Mid. Chandeliers-Glass Up - 794023 - Capital Lighting, Inc.
Columbus, OH, USA
DY3034ES Mid. Chandeliers-Glass Up
794023
DY3034ES Mid. Chandeliers-Glass Up 794023
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 19 Product Name: Three Light Chandelier UPC: 611728043301 Category: Chandelier Glass: Faux Etched Alabaster Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 19
Product Name: Three Light Chandelier
UPC: 611728043301
Category: Chandelier
Glass: Faux Etched Alabaster
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 794023
Product Name DY3034ES Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details