Capital Lighting, Inc. 8173PN Bathroom Fixtures-Three Lights 793970

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8173PN Bathroom Fixtures-Three Lights - 793970 - Capital Lighting, Inc.
Columbus, OH, USA
8173PN Bathroom Fixtures-Three Lights
793970
8173PN Bathroom Fixtures-Three Lights 793970
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Extension: 10 Bulb Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Extension: 10
Bulb
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 10
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793970
Product Name 8173PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details