Capital Lighting, Inc. 8942MB Bathroom Fixtures-Two Lights 793931

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8942MB Bathroom Fixtures-Two Lights - 793931 - Capital Lighting, Inc.
Columbus, OH, USA
8942MB Bathroom Fixtures-Two Lights
793931
8942MB Bathroom Fixtures-Two Lights 793931
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Weight: 8 Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze
Weight: 8
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793931
Product Name 8942MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details