Capital Lighting, Inc. 9712PB Exterior -Wall Mount 793898

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927109390 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927109390 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9712PB Exterior -Wall Mount - 793898 - Capital Lighting, Inc.
Columbus, OH, USA
9712PB Exterior -Wall Mount
793898
9712PB Exterior -Wall Mount 793898
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.8 Product Name: One Light Outdoor Fixture UPC: 783927109390 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3.8
Product Name: One Light Outdoor Fixture
UPC: 783927109390
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793898
Product Name 9712PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details