Capital Lighting, Inc. 9913PB Exterior -Post/Pier Head 793879

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.3 Product Name: One Light Outdoor Fixture UPC: 783927109369 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.3 Product Name: One Light Outdoor Fixture UPC: 783927109369 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9913PB Exterior -Post/Pier Head - 793879 - Capital Lighting, Inc.
Columbus, OH, USA
9913PB Exterior -Post/Pier Head
793879
9913PB Exterior -Post/Pier Head 793879
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 6.3 Product Name: One Light Outdoor Fixture UPC: 783927109369 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 6.3
Product Name: One Light Outdoor Fixture
UPC: 783927109369
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793879
Product Name 9913PB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details