Capital Lighting, Inc. 9892TZ Exterior -Hanging 793876

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114189 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114189 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``

Suppliers

Company
Product
Description
Supplier Links
9892TZ Exterior -Hanging - 793876 - Capital Lighting, Inc.
Columbus, OH, USA
9892TZ Exterior -Hanging
793876
9892TZ Exterior -Hanging 793876
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.4 Product Name: One Light Outdoor Fixture UPC: 783927114189 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 23``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 5.4
Product Name: One Light Outdoor Fixture
UPC: 783927114189
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 23``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793876
Product Name 9892TZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details