Capital Lighting, Inc. 9992BK Exterior -Post/Pier Head 793875

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927114196 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927114196 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9992BK Exterior -Post/Pier Head - 793875 - Capital Lighting, Inc.
Columbus, OH, USA
9992BK Exterior -Post/Pier Head
793875
9992BK Exterior -Post/Pier Head 793875
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927114196 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.6
Product Name: One Light Outdoor Fixture
UPC: 783927114196
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793875
Product Name 9992BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details