Capital Lighting, Inc. 9726CV Exterior -Wall Mount 793841

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 19 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 12.75 Product Name: One Light Outdoor Fixture UPC: 783927102650 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 19 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 12.75 Product Name: One Light Outdoor Fixture UPC: 783927102650 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9726CV Exterior -Wall Mount - 793841 - Capital Lighting, Inc.
Columbus, OH, USA
9726CV Exterior -Wall Mount
793841
9726CV Exterior -Wall Mount 793841
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.00 Extension: 19 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 12.75 Product Name: One Light Outdoor Fixture UPC: 783927102650 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.00
Extension: 19
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 12.75
Product Name: One Light Outdoor Fixture
UPC: 783927102650
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793841
Product Name 9726CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details