Capital Lighting, Inc. 9824CV Exterior -Hanging 793840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927110396 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927110396 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
9824CV Exterior -Hanging - 793840 - Capital Lighting, Inc.
Columbus, OH, USA
9824CV Exterior -Hanging
793840
9824CV Exterior -Hanging 793840
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon View Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927110396 Category: Outdoor Ceiling Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon View
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927110396
Category: Outdoor Ceiling
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793840
Product Name 9824CV Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details