Capital Lighting, Inc. 9652CV Exterior -Wall Mount 793837

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927102605 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927102605 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9652CV Exterior -Wall Mount - 793837 - Capital Lighting, Inc.
Columbus, OH, USA
9652CV Exterior -Wall Mount
793837
9652CV Exterior -Wall Mount 793837
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Canyon View Weight: 7.25 Product Name: One Light Outdoor Fixture UPC: 783927102605 Category: Outdoor Wall Bracket Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Canyon View
Weight: 7.25
Product Name: One Light Outdoor Fixture
UPC: 783927102605
Category: Outdoor Wall Bracket
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793837
Product Name 9652CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details