Capital Lighting, Inc. 9492OZ Exterior -Wall Mount 793782

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927096621 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927096621 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9492OZ Exterior -Wall Mount - 793782 - Capital Lighting, Inc.
Columbus, OH, USA
9492OZ Exterior -Wall Mount
793782
9492OZ Exterior -Wall Mount 793782
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 28.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 7.5 Product Name: Three Light Outdoor Fixture UPC: 783927096621 Category: Outdoor Wall Bracket Glass: Clear Ribbed Optic Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 28.00
Extension: 13.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 7.5
Product Name: Three Light Outdoor Fixture
UPC: 783927096621
Category: Outdoor Wall Bracket
Glass: Clear Ribbed Optic
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793782
Product Name 9492OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details