Capital Lighting, Inc. 9977WH Exterior -Post/Pier Head 793727

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997799 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997799 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9977WH Exterior -Post/Pier Head - 793727 - Capital Lighting, Inc.
Columbus, OH, USA
9977WH Exterior -Post/Pier Head
793727
9977WH Exterior -Post/Pier Head 793727
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997799 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Weight: 4.2
Product Name: Three Light Outdoor Fixture
UPC: 783927997799
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793727
Product Name 9977WH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details