Capital Lighting, Inc. 9489PB Exterior -Wall Mount 793725

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927099103 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927099103 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9489PB Exterior -Wall Mount - 793725 - Capital Lighting, Inc.
Columbus, OH, USA
9489PB Exterior -Wall Mount
793725
9489PB Exterior -Wall Mount 793725
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Extension: 11.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Solid Brass Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 783927099103 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Extension: 11.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Solid Brass
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 783927099103
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793725
Product Name 9489PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details