Capital Lighting, Inc. 9439PB Exterior -Wall Mount 793722

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Solid Brass Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927099127 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Solid Brass Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927099127 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9439PB Exterior -Wall Mount - 793722 - Capital Lighting, Inc.
Columbus, OH, USA
9439PB Exterior -Wall Mount
793722
9439PB Exterior -Wall Mount 793722
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Solid Brass Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927099127 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Solid Brass
Weight: 6
Product Name: Two Light Outdoor Fixture
UPC: 783927099127
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793722
Product Name 9439PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details