Capital Lighting, Inc. 9951BK Exterior -Post/Pier Head 793718

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020329 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020329 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9951BK Exterior -Post/Pier Head - 793718 - Capital Lighting, Inc.
Columbus, OH, USA
9951BK Exterior -Post/Pier Head
793718
9951BK Exterior -Post/Pier Head 793718
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020329 Category: Outdoor Post Lanterns Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
UPC: 783927020329
Category: Outdoor Post Lanterns
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793718
Product Name 9951BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details