Capital Lighting, Inc. 9851BK Exterior -Hanging 793715

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020435 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020435 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
9851BK Exterior -Hanging - 793715 - Capital Lighting, Inc.
Columbus, OH, USA
9851BK Exterior -Hanging
793715
9851BK Exterior -Hanging 793715
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020435 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
UPC: 783927020435
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793715
Product Name 9851BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details