Capital Lighting, Inc. 9252BK Exterior -Wall Mount 793710

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020282 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020282 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9252BK Exterior -Wall Mount - 793710 - Capital Lighting, Inc.
Columbus, OH, USA
9252BK Exterior -Wall Mount
793710
9252BK Exterior -Wall Mount 793710
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 15 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Fixture UPC: 783927020282 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Extension: 15
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Fixture
UPC: 783927020282
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793710
Product Name 9252BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details