Capital Lighting, Inc. 9776BK Exterior -Wall Mount 793703

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001205 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001205 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9776BK Exterior -Wall Mount - 793703 - Capital Lighting, Inc.
Columbus, OH, USA
9776BK Exterior -Wall Mount
793703
9776BK Exterior -Wall Mount 793703
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Weight: 1.95 Product Name: One Light Outdoor Fixture UPC: 783927001205 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Black
Weight: 1.95
Product Name: One Light Outdoor Fixture
UPC: 783927001205
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793703
Product Name 9776BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details