Capital Lighting, Inc. 9977BK Exterior -Post/Pier Head 793702

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997751 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997751 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9977BK Exterior -Post/Pier Head - 793702 - Capital Lighting, Inc.
Columbus, OH, USA
9977BK Exterior -Post/Pier Head
793702
9977BK Exterior -Post/Pier Head 793702
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 4.2 Product Name: Three Light Outdoor Fixture UPC: 783927997751 Category: Outdoor Glass: Clear Beveled Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 4.2
Product Name: Three Light Outdoor Fixture
UPC: 783927997751
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793702
Product Name 9977BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details