Capital Lighting, Inc. 8028PB Semi-Flush Mts.-Bowl Style 793692

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
8028PB Semi-Flush Mts.-Bowl Style - 793692 - Capital Lighting, Inc.
Columbus, OH, USA
8028PB Semi-Flush Mts.-Bowl Style
793692
8028PB Semi-Flush Mts.-Bowl Style 793692
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Weight: 11 Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Brass
Weight: 11
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793692
Product Name 8028PB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details