Capital Lighting, Inc. 9785OZ Exterior -Wall Mount 793636

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013307 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013307 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9785OZ Exterior -Wall Mount - 793636 - Capital Lighting, Inc.
Columbus, OH, USA
9785OZ Exterior -Wall Mount
793636
9785OZ Exterior -Wall Mount 793636
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013307 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927013307
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793636
Product Name 9785OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details