Capital Lighting, Inc. 9786OZ Exterior -Wall Mount 793633

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013314 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013314 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9786OZ Exterior -Wall Mount - 793633 - Capital Lighting, Inc.
Columbus, OH, USA
9786OZ Exterior -Wall Mount
793633
9786OZ Exterior -Wall Mount 793633
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013314 Category: Outdoor Wall Bracket Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927013314
Category: Outdoor Wall Bracket
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793633
Product Name 9786OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details