Capital Lighting, Inc. 9401PB Exterior -Wall Mount 793627

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Solid Brass Product Name: One Light Outdoor Fixture UPC: 783927940191 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Solid Brass Product Name: One Light Outdoor Fixture UPC: 783927940191 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9401PB Exterior -Wall Mount - 793627 - Capital Lighting, Inc.
Columbus, OH, USA
9401PB Exterior -Wall Mount
793627
9401PB Exterior -Wall Mount 793627
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Solid Brass Product Name: One Light Outdoor Fixture UPC: 783927940191 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Solid Brass
Product Name: One Light Outdoor Fixture
UPC: 783927940191
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793627
Product Name 9401PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details