Capital Lighting, Inc. 9985OZ Exterior -Post/Pier Head 793612

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013369 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013369 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9985OZ Exterior -Post/Pier Head - 793612 - Capital Lighting, Inc.
Columbus, OH, USA
9985OZ Exterior -Post/Pier Head
793612
9985OZ Exterior -Post/Pier Head 793612
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Product Name: Three Light Outdoor Fixture UPC: 783927013369 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Product Name: Three Light Outdoor Fixture
UPC: 783927013369
Category: Outdoor Post Lanterns
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793612
Product Name 9985OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details