Capital Lighting, Inc. 8621PS Sconces-Single Glass 793604

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 10 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 10 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8621PS Sconces-Single Glass - 793604 - Capital Lighting, Inc.
Columbus, OH, USA
8621PS Sconces-Single Glass
793604
8621PS Sconces-Single Glass 793604
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Polished Silver Weight: 10 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Polished Silver
Weight: 10
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793604
Product Name 8621PS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details