Capital Lighting, Inc. 6787NI Sconces-Single Glass 793596

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927108119 Category: Wall Fixtures Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927108119 Category: Wall Fixtures Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6787NI Sconces-Single Glass - 793596 - Capital Lighting, Inc.
Columbus, OH, USA
6787NI Sconces-Single Glass
793596
6787NI Sconces-Single Glass 793596
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 1.75 Product Name: One Light Wall Mount UPC: 783927108119 Category: Wall Fixtures Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 1.75
Product Name: One Light Wall Mount
UPC: 783927108119
Category: Wall Fixtures
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793596
Product Name 6787NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details