Capital Lighting, Inc. 3718NI Semi-Flush Mts.-Bowl Style 793577

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 783927103237 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 783927103237 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3718NI Semi-Flush Mts.-Bowl Style - 793577 - Capital Lighting, Inc.
Columbus, OH, USA
3718NI Semi-Flush Mts.-Bowl Style
793577
3718NI Semi-Flush Mts.-Bowl Style 793577
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Semi Flush UPC: 783927103237 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Semi Flush
UPC: 783927103237
Category: Semi-Flush
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793577
Product Name 3718NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details