Capital Lighting, Inc. 2955NI Island/Pool Table-3 Light Bar 793572

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Island Light UPC: 783927098915 Category: Island Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Island Light UPC: 783927098915 Category: Island Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2955NI Island/Pool Table-3 Light Bar - 793572 - Capital Lighting, Inc.
Columbus, OH, USA
2955NI Island/Pool Table-3 Light Bar
793572
2955NI Island/Pool Table-3 Light Bar 793572
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Island Light UPC: 783927098915 Category: Island Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Length 22.00
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Island Light
UPC: 783927098915
Category: Island Light
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793572
Product Name 2955NI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details