Capital Lighting, Inc. 2655NI Mini Pendants-Rod 793570

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927108638 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927108638 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2655NI Mini Pendants-Rod - 793570 - Capital Lighting, Inc.
Columbus, OH, USA
2655NI Mini Pendants-Rod
793570
2655NI Mini Pendants-Rod 793570
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini Pendant UPC: 783927108638 Category: Mini Pendants Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927108638
Category: Mini Pendants
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793570
Product Name 2655NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details