Capital Lighting, Inc. 2021TZ Mid. Chandeliers-Candle 793554

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110433 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110433 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2021TZ Mid. Chandeliers-Candle - 793554 - Capital Lighting, Inc.
Columbus, OH, USA
2021TZ Mid. Chandeliers-Candle
793554
2021TZ Mid. Chandeliers-Candle 793554
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927110433 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927110433
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793554
Product Name 2021TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details