Capital Lighting, Inc. 2771TZ Mini Pendants-Rod 793539

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927110235 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927110235 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
2771TZ Mini Pendants-Rod - 793539 - Capital Lighting, Inc.
Columbus, OH, USA
2771TZ Mini Pendants-Rod
793539
2771TZ Mini Pendants-Rod 793539
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 2.4 Product Name: One Light Mini Pendant UPC: 783927110235 Category: Mini Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 2.4
Product Name: One Light Mini Pendant
UPC: 783927110235
Category: Mini Pendants
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793539
Product Name 2771TZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details