Capital Lighting, Inc. 6620TZ Sconces-Single Candle 793537

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Weight: 1 Product Name: One Light Wall Mount UPC: 783927110365 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Weight: 1 Product Name: One Light Wall Mount UPC: 783927110365 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6620TZ Sconces-Single Candle - 793537 - Capital Lighting, Inc.
Columbus, OH, USA
6620TZ Sconces-Single Candle
793537
6620TZ Sconces-Single Candle 793537
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tannery Bronze Weight: 1 Product Name: One Light Wall Mount UPC: 783927110365 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tannery Bronze
Weight: 1
Product Name: One Light Wall Mount
UPC: 783927110365
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793537
Product Name 6620TZ Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details