Capital Lighting, Inc. 6322TZ Bathroom Fixtures-Two Lights 793530

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927114028 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927114028 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6322TZ Bathroom Fixtures-Two Lights - 793530 - Capital Lighting, Inc.
Columbus, OH, USA
6322TZ Bathroom Fixtures-Two Lights
793530
6322TZ Bathroom Fixtures-Two Lights 793530
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tannery Bronze Weight: 3 Product Name: Two Light Wall Mounted Bath Light UPC: 783927114028 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tannery Bronze
Weight: 3
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927114028
Category: Wall Mounted Bath Fixture
Glass: While Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793530
Product Name 6322TZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details