Capital Lighting, Inc. 6324NI Bathroom Fixtures-Four Lights 793526

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927113618 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927113618 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6324NI Bathroom Fixtures-Four Lights - 793526 - Capital Lighting, Inc.
Columbus, OH, USA
6324NI Bathroom Fixtures-Four Lights
793526
6324NI Bathroom Fixtures-Four Lights 793526
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.00 Extension: 8 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 5.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927113618 Category: Wall Mounted Bath Fixture Glass: While Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.00
Extension: 8
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 5.8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927113618
Category: Wall Mounted Bath Fixture
Glass: While Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793526
Product Name 6324NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details