Capital Lighting, Inc. 2702PB Pendants-Glass Down 793515

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 6 Product Name: One Light Pendant UPC: 783927113533 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 6 Product Name: One Light Pendant UPC: 783927113533 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2702PB Pendants-Glass Down - 793515 - Capital Lighting, Inc.
Columbus, OH, USA
2702PB Pendants-Glass Down
793515
2702PB Pendants-Glass Down 793515
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Brass Weight: 6 Product Name: One Light Pendant UPC: 783927113533 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Weight: 6
Product Name: One Light Pendant
UPC: 783927113533
Category: Pendants
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793515
Product Name 2702PB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details