Capital Lighting, Inc. 2702NI Pendants-Glass Down 793505

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927110198 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927110198 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2702NI Pendants-Glass Down - 793505 - Capital Lighting, Inc.
Columbus, OH, USA
2702NI Pendants-Glass Down
793505
2702NI Pendants-Glass Down 793505
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 783927110198 Category: Pendants Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 783927110198
Category: Pendants
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793505
Product Name 2702NI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details