Capital Lighting, Inc. 9631OZ Exterior -Wall Mount 793491

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.00 Extension: 16.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 783927098373 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.00 Extension: 16.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 783927098373 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9631OZ Exterior -Wall Mount - 793491 - Capital Lighting, Inc.
Columbus, OH, USA
9631OZ Exterior -Wall Mount
793491
9631OZ Exterior -Wall Mount 793491
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 36.00 Extension: 16.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 783927098373 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 36.00
Extension: 16.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 19
Product Name: Four Light Outdoor Fixture
UPC: 783927098373
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793491
Product Name 9631OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details