Capital Lighting, Inc. 7991PB Sconces-Single Glass 793480

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7991PB Sconces-Single Glass - 793480 - Capital Lighting, Inc.
Columbus, OH, USA
7991PB Sconces-Single Glass
793480
7991PB Sconces-Single Glass 793480
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 7
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793480
Product Name 7991PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details