Capital Lighting, Inc. 9021WH Exterior -Wall Mount 793459

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927012935 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927012935 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9021WH Exterior -Wall Mount - 793459 - Capital Lighting, Inc.
Columbus, OH, USA
9021WH Exterior -Wall Mount
793459
9021WH Exterior -Wall Mount 793459
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Fixture UPC: 783927012935 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Fixture
UPC: 783927012935
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793459
Product Name 9021WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details