Capital Lighting, Inc. 9478OB Exterior -Wall Mount 793433

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007689 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007689 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9478OB Exterior -Wall Mount - 793433 - Capital Lighting, Inc.
Columbus, OH, USA
9478OB Exterior -Wall Mount
793433
9478OB Exterior -Wall Mount 793433
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927007689 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Brick
Product Name: One Light Outdoor Fixture
UPC: 783927007689
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793433
Product Name 9478OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details