Capital Lighting, Inc. 9021OB Exterior -Wall Mount 793405

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927012904 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927012904 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9021OB Exterior -Wall Mount - 793405 - Capital Lighting, Inc.
Columbus, OH, USA
9021OB Exterior -Wall Mount
793405
9021OB Exterior -Wall Mount 793405
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Brick Product Name: One Light Outdoor Fixture UPC: 783927012904 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Brick
Product Name: One Light Outdoor Fixture
UPC: 783927012904
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793405
Product Name 9021OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details