Capital Lighting, Inc. 2659NI Mini Pendants-Rod 793288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927100120 Category: Mini Pendants Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927100120 Category: Mini Pendants Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2659NI Mini Pendants-Rod - 793288 - Capital Lighting, Inc.
Columbus, OH, USA
2659NI Mini Pendants-Rod
793288
2659NI Mini Pendants-Rod 793288
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927100120 Category: Mini Pendants Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927100120
Category: Mini Pendants
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793288
Product Name 2659NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details