Capital Lighting, Inc. 2386NI Large Chandeliers-Glass Shade 793285

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Foyer Chain Hung UPC: 783927110754 Category: Foyer Chain Hung Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Foyer Chain Hung UPC: 783927110754 Category: Foyer Chain Hung Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
2386NI Large Chandeliers-Glass Shade - 793285 - Capital Lighting, Inc.
Columbus, OH, USA
2386NI Large Chandeliers-Glass Shade
793285
2386NI Large Chandeliers-Glass Shade 793285
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 37.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: 16 Light Foyer Chain Hung UPC: 783927110754 Category: Foyer Chain Hung Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: UL Chain: 72`` Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 37.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Brushed Nickel
Weight: 25
Product Name: 16 Light Foyer Chain Hung
UPC: 783927110754
Category: Foyer Chain Hung
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: UL
Chain: 72``
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793285
Product Name 2386NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details