Capital Lighting, Inc. 6463NI Bathroom Fixtures-Three Lights 793262

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 11 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Light UPC: 783927094023 Category: Bath Bracket Glass: Satin Etched Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 11 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Light UPC: 783927094023 Category: Bath Bracket Glass: Satin Etched Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6463NI Bathroom Fixtures-Three Lights - 793262 - Capital Lighting, Inc.
Columbus, OH, USA
6463NI Bathroom Fixtures-Three Lights
793262
6463NI Bathroom Fixtures-Three Lights 793262
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.50 Extension: 11 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Light UPC: 783927094023 Category: Bath Bracket Glass: Satin Etched Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.50
Extension: 11
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Bath Light
UPC: 783927094023
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793262
Product Name 6463NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details